Golledge Electronics Ltd. Oscillators MP10076

Description
49.1520MHz GXO-3306L/A Ultra-Lo
Request a Quote Datasheet
Description
49.1520MHz GXO-3306L/A Ultra-Lo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 5254-MP10076TR-ND - DigiKey
Thief River Falls, MN, United States
49.1520MHz GXO-3306L/A Ultra-Lo

49.1520MHz GXO-3306L/A Ultra-Lo

Buy Now Datasheet
Oscillators - 5254-MP10076DKR-ND - DigiKey
Thief River Falls, MN, United States
49.1520MHz GXO-3306L/A Ultra-Lo

49.1520MHz GXO-3306L/A Ultra-Lo

Buy Now Datasheet
Oscillators - 5254-MP10076CT-ND - DigiKey
Thief River Falls, MN, United States
49.1520MHz GXO-3306L/A Ultra-Lo

49.1520MHz GXO-3306L/A Ultra-Lo

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 5254-MP10076TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1154324-ECS-18-32-1 - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor HC-49/U
Frequency 1.84 MHz
View Details
3 suppliers