Golledge Electronics Ltd. Crystals MP07655

Description
32.0MHz GSX-323/1P3MF SM Crystal
Request a Quote Datasheet
Description
32.0MHz GSX-323/1P3MF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP07655CT-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-323/1P3MF SM Crystal

32.0MHz GSX-323/1P3MF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP07655DKR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-323/1P3MF SM Crystal

32.0MHz GSX-323/1P3MF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP07655TR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-323/1P3MF SM Crystal

32.0MHz GSX-323/1P3MF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP07655CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - X140-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details