Golledge Electronics Ltd. Crystals MP07449

Description
38.40MHz GSX-323/124AF SM Crysta
Request a Quote Datasheet
Description
38.40MHz GSX-323/124AF SM Crysta
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP07449CT-ND - DigiKey
Thief River Falls, MN, United States
38.40MHz GSX-323/124AF SM Crysta

38.40MHz GSX-323/124AF SM Crysta

Buy Now Datasheet
Crystals - 5254-MP07449TR-ND - DigiKey
Thief River Falls, MN, United States
38.40MHz GSX-323/124AF SM Crysta

38.40MHz GSX-323/124AF SM Crysta

Buy Now Datasheet
Crystals - 5254-MP07449DKR-ND - DigiKey
Thief River Falls, MN, United States
38.40MHz GSX-323/124AF SM Crysta

38.40MHz GSX-323/124AF SM Crysta

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP07449CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CC5V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details