Golledge Electronics Ltd. Monolithic Crystals MP05825

Description
MONO XTAL 29.255GHZ 4P 4DB SMD
Request a Quote Datasheet
Description
MONO XTAL 29.255GHZ 4P 4DB SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Crystals - 5254-MP05825CT-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
5254-MP05825CT-ND
Monolithic Crystals 5254-MP05825CT-ND
MONO XTAL 29.255GHZ 4P 4DB SMD

MONO XTAL 29.255GHZ 4P 4DB SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP05825CT-ND
Product Name Monolithic Crystals
Package / Form Factor Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Units - 6719255 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details