Golledge Electronics Ltd. Crystals MP04672

Description
24.0MHz GSX-333/124EF SM Crystal
Request a Quote Datasheet
Description
24.0MHz GSX-333/124EF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP04672CT-ND - DigiKey
Thief River Falls, MN, United States
24.0MHz GSX-333/124EF SM Crystal

24.0MHz GSX-333/124EF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP04672TR-ND - DigiKey
Thief River Falls, MN, United States
24.0MHz GSX-333/124EF SM Crystal

24.0MHz GSX-333/124EF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP04672DKR-ND - DigiKey
Thief River Falls, MN, United States
24.0MHz GSX-333/124EF SM Crystal

24.0MHz GSX-333/124EF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP04672CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-20-30B-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 8149667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details