Golledge Electronics Ltd. Crystals MA07534

Description
20.0MHz GSX-333/234DF SM Crystal
Request a Quote Datasheet
Description
20.0MHz GSX-333/234DF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MA07534TR-ND - DigiKey
Thief River Falls, MN, United States
20.0MHz GSX-333/234DF SM Crystal

20.0MHz GSX-333/234DF SM Crystal

Buy Now Datasheet
Crystals - 5254-MA07534CT-ND - DigiKey
Thief River Falls, MN, United States
20.0MHz GSX-333/234DF SM Crystal

20.0MHz GSX-333/234DF SM Crystal

Buy Now Datasheet
Crystals - 5254-MA07534DKR-ND - DigiKey
Thief River Falls, MN, United States
20.0MHz GSX-333/234DF SM Crystal

20.0MHz GSX-333/234DF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MA07534TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details