The GT1K3P20T is a P-channel enhancement mode power MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-220 case with a maximum drain-source voltage of -200 V and a continuous drain current of -25 A at 25°C. The device has a drain-source on-resistance of up to 125 mΩ at -10 V gate-source voltage and is rated for 160 W power dissipation. It features 100% avalanche testing with a single-pulse avalanche energy of 240 mJ, and includes a body diode with a reverse recovery time of 170 ns. The part is RoHS compliant and operates within a junction and storage temperature range of -55°C to 150°C. Thermal resistance from junction to case is 0.78°C/W, and from junction to ambient is 50°C/W.
MOSFET -200V 25A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GT1K3P20T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |