The GT055N06T is an N-channel enhancement mode power MOSFET designed for power switching and DC/DC converter applications. It comes in a TO-220 package with a maximum drain-source voltage of 60V and a continuous drain current of 90A at 25°C. The on-resistance is less than 5mΩ at 10V gate-source voltage and less than 7mΩ at 4.5V. It is rated for 78W power dissipation and has a thermal resistance from junction to case of 1.6°C/W and junction to ambient of 50°C/W. The device is 100% avalanche tested with a single pulse avalanche energy of 100mJ and operates within a junction and storage temperature range of -55°C to 150°C. It is RoHS compliant.
MOSFET N-CH 60V 90A 78W TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GT055N06T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |