Goford Semiconductor Co., Ltd. 30V 209A TO-220 MOSFET Transistor GT011N03TE

Description
MOSFET N-CH,30V,209A, TO-220 Product overview: GT011N03TE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 209A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 209A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GT011N03TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH,30V,209A, TO-220 Product overview: GT011N03TE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 209A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 209A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GT011N03TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 209A TO-220 MOSFET Transistor
285-GT011N03TE
30V 209A TO-220 MOSFET Transistor 285-GT011N03TE
MOSFET N-CH,30V,209A, TO-220 Product overview: GT011N03TE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 209A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 209A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GT011N03TE can be used for catalog matching and distributor lookup.

MOSFET N-CH,30V,209A, TO-220 Product overview: GT011N03TE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 209A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 209A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GT011N03TE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TE
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 209A RDS(on): RD(max)<2.2mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 209A
RDS(on): RD(max)<2.2mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT011N03TE-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT011N03TE-ND
Single FETs, MOSFETs 3141-GT011N03TE-ND
MOSFET N-CH ESD 30V 209A TO-220

MOSFET N-CH ESD 30V 209A TO-220

Buy Now Datasheet
Transistors - GT011N03TE - ODG (Origin Data Global)
Shenzhen, China
Transistors
GT011N03TE
Transistors GT011N03TE
30V 209A 1.8mΩ@10V 2.5V 1 N-Channel TO-220 MOSFETs ROHS

30V 209A 1.8mΩ@10V 2.5V 1 N-Channel TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 285-GT011N03TE 3141-GT011N03TE-ND GT011N03TE
Product Name 30V 209A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TE Single FETs, MOSFETs Transistors
Package Type TO-220 TO-220; SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data