Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GC300N65F

Description
MOSFET,N-CH,650V,13A ,33W,TO-220F
Request a Quote
Description
MOSFET,N-CH,650V,13A ,33W,TO-220F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GC300N65F is an N-channel enhancement mode power MOSFET designed for AC-DC switching power supplies, PFC, and industrial power applications. It is packaged in a TO-220F case and rated for a drain-source voltage of 650 V, with a continuous drain current of 13 A at 25°C and 8 A at 100°C. The device has a maximum on-resistance of 300 mΩ at VGS = 10 V and dissipates up to 33 W. It features 100% avalanche testing with a single-pulse avalanche energy of 40 mJ, operates from -55°C to 150°C, and meets RoHS compliance. Thermal resistance is 3.78°C/W from junction to case and 64°C/W from junction to ambient.

Datasheet Summary
Powered by GS/AI

The GC300N65F is an N-channel enhancement mode power MOSFET designed for AC-DC switching power supplies, PFC, and industrial power applications. It is packaged in a TO-220F case and rated for a drain-source voltage of 650 V, with a continuous drain current of 13 A at 25°C and 8 A at 100°C. The device has a maximum on-resistance of 300 mΩ at VGS = 10 V and dissipates up to 33 W. It features 100% avalanche testing with a single-pulse avalanche energy of 40 mJ, operates from -55°C to 150°C, and meets RoHS compliance. Thermal resistance is 3.78°C/W from junction to case and 64°C/W from junction to ambient.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GC300N65F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC300N65F-ND
Single FETs, MOSFETs 3141-GC300N65F-ND
MOSFET,N-CH,650V,13A ,33W,TO-220F

MOSFET,N-CH,650V,13A,33W,TO-220F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 3141-GC300N65F-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
3 suppliers
IGBT Module - 436292 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details