Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GC125N65QF

Description
MOSFET,N-CH,650V,27A ,205W,TO-247
Request a Quote
Description
MOSFET,N-CH,650V,27A ,205W,TO-247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GC125N65QF is an N-channel enhancement mode power MOSFET designed for AC-DC switch-mode power supplies, PFC, and industrial power applications. It is packaged in a TO-247 case and rated for a drain-source voltage of 650 V, with a continuous drain current of 27 A at 25°C and 17 A at 100°C. The device has a maximum on-resistance of 125 mΩ at Vₓₒ = 10 V and dissipates up to 205 W. It features a 100% avalanche tested capability with a single pulse avalanche energy of 20 mJ, an ultra-fast body diode, and a thermal resistance from junction to case of 0.6 °C/W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GC125N65QF is an N-channel enhancement mode power MOSFET designed for AC-DC switch-mode power supplies, PFC, and industrial power applications. It is packaged in a TO-247 case and rated for a drain-source voltage of 650 V, with a continuous drain current of 27 A at 25°C and 17 A at 100°C. The device has a maximum on-resistance of 125 mΩ at Vₓₒ = 10 V and dissipates up to 205 W. It features a 100% avalanche tested capability with a single pulse avalanche energy of 20 mJ, an ultra-fast body diode, and a thermal resistance from junction to case of 0.6 °C/W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GC125N65QF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC125N65QF-ND
Single FETs, MOSFETs 3141-GC125N65QF-ND
MOSFET,N-CH,650V,27A ,205W,TO-247

MOSFET,N-CH,650V,27A,205W,TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 3141-GC125N65QF-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers