Goford Semiconductor Co., Ltd. 650V 11A MOSFET Transistor GC11N65D5

Description
MOSFET N-CH 650V 11A DFN5*6-8L Product overview: GC11N65D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 11A DFN5*6-8L Product overview: GC11N65D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 11A MOSFET Transistor
278-GC11N65D5
650V 11A MOSFET Transistor 278-GC11N65D5
MOSFET N-CH 650V 11A DFN5*6-8L Product overview: GC11N65D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65D5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 11A DFN5*6-8L Product overview: GC11N65D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65D5
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 11A RDS(on): RD(max)<360mΩ@10V VTH: VTH2V~4V Package: DFN5X6-8L

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 11A
RDS(on): RD(max)<360mΩ@10V
VTH: VTH2V~4V
Package: DFN5X6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC11N65D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65D5DKR-ND
Single FETs, MOSFETs 3141-GC11N65D5DKR-ND
N650V, 11A,RD<360M@10V,VTH2 .5V~4

N650V, 11A,RD<360M@10V,VTH2.5V~4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC11N65D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65D5TR-ND
Single FETs, MOSFETs 3141-GC11N65D5TR-ND
N650V, 11A,RD<360M@10V,VTH2 .5V~4

N650V, 11A,RD<360M@10V,VTH2.5V~4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC11N65D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65D5CT-ND
Single FETs, MOSFETs 3141-GC11N65D5CT-ND
N650V, 11A,RD<360M@10V,VTH2 .5V~4

N650V, 11A,RD<360M@10V,VTH2.5V~4

Buy Now Datasheet
Single FETs, MOSFETs - GC11N65D5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GC11N65D5
Single FETs, MOSFETs GC11N65D5
N650V, 11A,RD<360M@10V,VTH2 .5V~4

N650V, 11A,RD<360M@10V,VTH2.5V~4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GC11N65D5 3141-GC11N65D5DKR-ND GC11N65D5
Product Name 650V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65D5 Single FETs, MOSFETs Single FETs, MOSFETs
PD 78000 milliwatts 78000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-PowerTDFN 8-PowerTDFN
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
TEXAS INSTRUMENTS - TPS2010DRG4 - IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC - 815-TPS2010DRG4 - Utmel Electronic Limited
Specs
rDS(on) 0.0750 ohms
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 154942P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details