The G80P03D5 is a P-channel enhancement mode MOSFET designed for power switching and DC/DC converter applications. It is packaged in a DFN5*6 case with a maximum junction-to-case thermal resistance of 1.98°C/W and a junction-to-ambient thermal resistance of 50°C/W. The device has a drain-source voltage rating of -30V, a continuous drain current of -65A, and a drain-source on-resistance of less than 6mΩ at V_GS = -10V and less than 8mΩ at V_GS = -4.5V. It is 100% avalanche tested with a single pulse avalanche energy rating of 196mJ, and operates over a temperature range of -55°C to 150°C. The part is RoHS compliant.
MOSFET P-CH -30V 65A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-G80P03D5TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |