Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G80N03K

Description
N30V, 80A,RD<6.5M@10V,VTH1 .0V~2.
Request a Quote Datasheet
Description
N30V, 80A,RD<6.5M@10V,VTH1 .0V~2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G80N03KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G80N03KDKR-ND
Single FETs, MOSFETs 3141-G80N03KDKR-ND
N30V, 80A,RD<6.5M@10V,VTH1 .0V~2.

N30V, 80A,RD<6.5M@10V,VTH1.0V~2.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G80N03KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G80N03KCT-ND
Single FETs, MOSFETs 3141-G80N03KCT-ND
N30V, 80A,RD<6.5M@10V,VTH1 .0V~2.

N30V, 80A,RD<6.5M@10V,VTH1.0V~2.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G80N03KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G80N03KTR-ND
Single FETs, MOSFETs 3141-G80N03KTR-ND
N30V, 80A,RD<6.5M@10V,VTH1 .0V~2.

N30V, 80A,RD<6.5M@10V,VTH1.0V~2.

Buy Now Datasheet
Singapore, Singapore
30V 80A TO-252 MOSFET Transistor
278-G80N03K
30V 80A TO-252 MOSFET Transistor 278-G80N03K
MOSFET N-CH 30V 80A TO-252 Product overview: G80N03K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G80N03K can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 80A TO-252 Product overview: G80N03K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G80N03K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G80N03K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G80N03K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G80N03K
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 80A RDS(on): RD(max)<6.5mΩ@10V VTH: VTH1.0V~2.0V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 80A
RDS(on): RD(max)<6.5mΩ@10V
VTH: VTH1.0V~2.0V
Package: TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G80N03K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G80N03K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G80N03K
N30V, 80A,RD<6.5M@10V,VTH1 .0V~2.

N30V, 80A,RD<6.5M@10V,VTH1.0V~2.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G80N03KDKR-ND 278-G80N03K G80N03K
Product Name Single FETs, MOSFETs 30V 80A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G80N03K Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details