MOSFET P-CH 40V 54A TO-220F Product overview: G75P04F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G75P04F can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 54A TO-220F
N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -54A
RDS(on): RD(max)<7mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-220F
MOSFET P-CH 40V 54A TO-220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G75P04F | 3141-G75P04F-ND | G75P04F | |
| Product Name | 40V 54A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04F | Single FETs, MOSFETs |
| PD | 35700 milliwatts | 35700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |
| Packing Method | Tube |