MOSFET P-CH,-40V,-70A,TO-25
N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -70A
RDS(on): RD(max)<10mΩ@-10V
VTH: VTH-1V~-1.4V~-2.5V
Package: TO-252
MOSFET P-CH 40V 70A 88W 10M(MAX)
MOSFET P-CH 40V 70A 88W 10M(MAX)
MOSFET P-CH 40V 70A 88W 10M(MAX)
40V 70A 156W 7mΩ 1.4V@250uA P Channel TO-252 MOSFETs ROHS
40V 70A 156W 7mΩ 1.4V@250uA 1 Piece P-Channel TO-252 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-G70P04K | 3141-G70P04KCT-ND | G70P04K | G70P04K | |
| Product Name | -40V -70A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G70P04K | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Package Type | TO-252 | SOT3; TO-252 (DPAK) | TO-252 (DPAK) | ||
| Packing Method | TO-252 | ||||
| Polarity | P-Channel | P-Channel | |||
| V(BR)DSS | 40 volts |