Goford Semiconductor Co., Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs G48N03D3

Description
Win Source Part Number: 1376853-G48N03D3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN (3.15x3.05) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1784 pF @ 15 V Power Dissipation (Max): 45W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1376853-G48N03D3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN (3.15x3.05) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1784 pF @ 15 V Power Dissipation (Max): 45W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376853-G48N03D3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376853-G48N03D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376853-G48N03D3
Win Source Part Number: 1376853-G48N03D3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN (3.15x3.05) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1784 pF @ 15 V Power Dissipation (Max): 45W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376853-G48N03D3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN (3.15x3.05)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1784 pF @ 15 V
Power Dissipation (Max): 45W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G48N03D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G48N03D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G48N03D3
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 48A RDS(on): RD(max)<6mΩ@10V VTH: VTH1.1V~2.4V Package: DFN3x3-8L

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 48A
RDS(on): RD(max)<6mΩ@10V
VTH: VTH1.1V~2.4V
Package: DFN3x3-8L

Buy Now Datasheet
Singapore, Singapore
30V 48A MOSFET Transistor
278-G48N03D3
30V 48A MOSFET Transistor 278-G48N03D3
MOSFET N-CH 30V 48A DFN3*3-8L Product overview: G48N03D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G48N03D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 48A DFN3*3-8L Product overview: G48N03D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G48N03D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G48N03D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G48N03D3DKR-ND
Single FETs, MOSFETs 3141-G48N03D3DKR-ND
N30V,RD(MAX)<6M@10V, RD(MAX)<8M@4

N30V,RD(MAX)<6M@10V,RD(MAX)<8M@4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G48N03D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G48N03D3CT-ND
Single FETs, MOSFETs 3141-G48N03D3CT-ND
N30V,RD(MAX)<6M@10V, RD(MAX)<8M@4

N30V,RD(MAX)<6M@10V,RD(MAX)<8M@4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G48N03D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G48N03D3TR-ND
Single FETs, MOSFETs 3141-G48N03D3TR-ND
N30V,RD(MAX)<6M@10V, RD(MAX)<8M@4

N30V,RD(MAX)<6M@10V,RD(MAX)<8M@4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G48N03D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G48N03D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G48N03D3
N30V,RD(MAX)<6M@10V, RD(MAX)<8M@4

N30V,RD(MAX)<6M@10V,RD(MAX)<8M@4

Supplier's Site
Single FETs, MOSFETs - G48N03D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G48N03D3
Single FETs, MOSFETs G48N03D3
N30V,RD(MAX)<6M@10V, RD(MAX)<8M@4

N30V,RD(MAX)<6M@10V,RD(MAX)<8M@4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1376853-G48N03D3 278-G48N03D3 3141-G48N03D3DKR-ND G48N03D3 G48N03D3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G48N03D3 30V 48A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN
PD 45000 milliwatts 45000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details