Goford Semiconductor Co., Ltd. FET, MOSFET Arrays G4614

Description
MOSFET N/P-CH 40V 6A 8SOP
Request a Quote Datasheet
Description
MOSFET N/P-CH 40V 6A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3141-G4614DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G4614DKR-ND
FET, MOSFET Arrays 3141-G4614DKR-ND
MOSFET N/P-CH 40V 6A 8SOP

MOSFET N/P-CH 40V 6A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G4614TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G4614TR-ND
FET, MOSFET Arrays 3141-G4614TR-ND
MOSFET N/P-CH 40V 6A 8SOP

MOSFET N/P-CH 40V 6A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G4614CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G4614CT-ND
FET, MOSFET Arrays 3141-G4614CT-ND
MOSFET N/P-CH 40V 6A 8SOP

MOSFET N/P-CH 40V 6A 8SOP

Buy Now Datasheet
Singapore, Singapore
40V 6A 7A MOSFET Transistor
289-G4614
40V 6A 7A MOSFET Transistor 289-G4614
MOSFET N/P-CH 40V 6A/7A 8SOP Product overview: G4614 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4614 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 6A/7A 8SOP Product overview: G4614 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4614 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4614 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4614
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4614
N/P Channel: N+P CH Voltage(VDS): 40V/-40V Current(ID): 6A/-7A RDS(on): RD(max)<50mΩ@4.5V VTH: VTH1.0V~2.5V Package: SOP-8

N/P Channel: N+P CH
Voltage(VDS): 40V/-40V
Current(ID): 6A/-7A
RDS(on): RD(max)<50mΩ@4.5V
VTH: VTH1.0V~2.5V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - G4614 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G4614
FET, MOSFET Arrays G4614
MOSFET N+P-CH 40V/-40V 6A/-7A SO

MOSFET N+P-CH 40V/-40V 6A/-7A SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G4614DKR-ND 289-G4614 G4614
Product Name FET, MOSFET Arrays 40V 6A 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4614 FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
 - LM5101BMA - Rochester Electronics
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
2 suppliers