N-channel 40 V, 29 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for high-performance automotive applications and qualified to AEC-Q101. The device supports repetitive avalanche operation, has a maximum junction temperature of 175°C, and a drain-source on-state resistance of 22.7 mΩ at 25°C and 57.1 mΩ at 175°C. Continuous drain current is rated at 26 A at 25°C and 18 A at 100°C. Thermal resistance from junction to mounting base is 4.03 K/W. The gate-source threshold voltage is 1 V at 175°C and up to 4.5 V at -55°C.
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.
Features and benefits
Applications
BUK7Y29-40E - N-channel 40 V, 29 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y29-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y29-40EX can be used for catalog matching and distributor lookup.
N-Channel 40V 26A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-channel 40 V 29 mo FET
MOSFET Transistor, N Channel, 26 A, 40 V, 0.0227 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 40V 26A LFPAK56
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BUK7Y29-40EX | 278-BUK7Y29-40EX | 1727-BUK7Y29-40EXTR-ND | BUK7Y29-40EX | 90W4291 | BUK7Y29-40EX |
| Product Name | N-channel 40 V, 29 mΩ standard level MOSFET in LFPAK56 | N-Channel 40 V SOIC MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 26 A, 40 V, 0.0227 Ohm, 10 V, 3 V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | |||||
| IDSS | 26000 milliamps | |||||
| VGS(off) | 20 volts | |||||
| PD | 37 milliwatts |