P-30V,RD(MAX)<9.5M@-
P-30V,RD(MAX)<9.5M@-
P-30V,RD(MAX)<9.5M@-
N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -40A
RDS(on): RD(max)<9.5mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-252
P-30V,RD(MAX)<9.5M@-
30V 40A 138W 7.5mΩ 2.5V@250uA P Channel TO-252 MOSFETs ROHS
P-30V,RD(MAX)<9.5M@-
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G40P03KDKR-ND | 278-G40P03K | G40P03K | G40P03K | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G40P03K | 30V -10V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 138000 milliwatts | 138000 milliwatts | 138000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) |