Goford Semiconductor Co., Ltd. 150V 2A MOSFET Transistor G3K8N15HE

Description
MOSFET N-CH ESD 150V 2A SOT-223 Product overview: G3K8N15HE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3K8N15HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH ESD 150V 2A SOT-223 Product overview: G3K8N15HE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3K8N15HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 2A MOSFET Transistor
278-G3K8N15HE
150V 2A MOSFET Transistor 278-G3K8N15HE
MOSFET N-CH ESD 150V 2A SOT-223 Product overview: G3K8N15HE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3K8N15HE can be used for catalog matching and distributor lookup.

MOSFET N-CH ESD 150V 2A SOT-223 Product overview: G3K8N15HE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3K8N15HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G3K8N15HECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3K8N15HECT-ND
Single FETs, MOSFETs 3141-G3K8N15HECT-ND
MOSFET N-CH ESD 150V 2A SOT-223

MOSFET N-CH ESD 150V 2A SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3K8N15HETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3K8N15HETR-ND
Single FETs, MOSFETs 3141-G3K8N15HETR-ND
MOSFET N-CH ESD 150V 2A SOT-223

MOSFET N-CH ESD 150V 2A SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3K8N15HEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3K8N15HEDKR-ND
Single FETs, MOSFETs 3141-G3K8N15HEDKR-ND
MOSFET N-CH ESD 150V 2A SOT-223

MOSFET N-CH ESD 150V 2A SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3K8N15HE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3K8N15HE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3K8N15HE
N/P Channel: N-CH Voltage(VDS): 150V Current(ID): 2A RDS(on): RD(max)<370mΩ@10V VTH: VTH1.0V~2.5V Package: SOT-223

N/P Channel: N-CH
Voltage(VDS): 150V
Current(ID): 2A
RDS(on): RD(max)<370mΩ@10V
VTH: VTH1.0V~2.5V
Package: SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - G3K8N15HE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G3K8N15HE
Single FETs, MOSFETs G3K8N15HE
MOSFET N-CH ESD 150V 2A SOT-223

MOSFET N-CH ESD 150V 2A SOT-223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G3K8N15HE 3141-G3K8N15HECT-ND G3K8N15HE
Product Name 150V 2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3K8N15HE Single FETs, MOSFETs
PD 2160 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3 SOT223; SOT-223-3
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 84000 milliamps
View Details
7 suppliers
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers