The G2K6P25T is a P-channel enhancement mode power MOSFET designed for power switching and DC/DC conversion applications. It is packaged in a TO-220 case and rated for a drain-source voltage of -250 V, a continuous drain current of -28 A, and a power dissipation of 300 W. The drain-source on-resistance is specified at a maximum of 260 mΩ at -10 V gate-source voltage. The device is 100% avalanche tested with a single pulse avalanche energy of 110 mJ and meets RoHS compliance. Thermal resistance from junction-to-ambient is 62.5 °C/W and junction-to-case is 0.42 °C/W. The operating junction and storage temperature range is -55 °C to 150 °C.
MOSFET P-CH 250V 28A 300W TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-G2K6P25T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |