Goford Semiconductor Co., Ltd. FET, MOSFET Arrays G2K2P10S2E

Description
MOSFET 2P-CH 100V 3.5A 8SOP
Request a Quote Datasheet
Description
MOSFET 2P-CH 100V 3.5A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3141-G2K2P10S2ETR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G2K2P10S2ETR-ND
FET, MOSFET Arrays 3141-G2K2P10S2ETR-ND
MOSFET 2P-CH 100V 3.5A 8SOP

MOSFET 2P-CH 100V 3.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G2K2P10S2ECT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G2K2P10S2ECT-ND
FET, MOSFET Arrays 3141-G2K2P10S2ECT-ND
MOSFET 2P-CH 100V 3.5A 8SOP

MOSFET 2P-CH 100V 3.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G2K2P10S2EDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G2K2P10S2EDKR-ND
FET, MOSFET Arrays 3141-G2K2P10S2EDKR-ND
MOSFET 2P-CH 100V 3.5A 8SOP

MOSFET 2P-CH 100V 3.5A 8SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10S2E -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10S2E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10S2E
N/P Channel: Dual P-CH Voltage(VDS): -100V Current(ID): -3.5A RDS(on): RD(max)<200mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOP-8

N/P Channel: Dual P-CH
Voltage(VDS): -100V
Current(ID): -3.5A
RDS(on): RD(max)<200mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - G2K2P10S2E - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G2K2P10S2E
FET, MOSFET Arrays G2K2P10S2E
MOSFET 2P-CH 100V 3.5A 8SOP

MOSFET 2P-CH 100V 3.5A 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G2K2P10S2ETR-ND G2K2P10S2E
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10S2E FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel; 2 P-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK664R4-55C,118 - 1025178-BUK664R4-55C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 204000 milliwatts
View Details
4 suppliers