Goford Semiconductor Co., Ltd. 100V 3A 3.5A MOSFET Transistor G1K2C10S2

Description
MOSFET 100V 3A/3.5A 8SOP Product overview: G1K2C10S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1K2C10S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 100V 3A/3.5A 8SOP Product overview: G1K2C10S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1K2C10S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A 3.5A MOSFET Transistor
289-G1K2C10S2
100V 3A 3.5A MOSFET Transistor 289-G1K2C10S2
MOSFET 100V 3A/3.5A 8SOP Product overview: G1K2C10S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1K2C10S2 can be used for catalog matching and distributor lookup.

MOSFET 100V 3A/3.5A 8SOP Product overview: G1K2C10S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1K2C10S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K2C10S2 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K2C10S2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K2C10S2
N/P Channel: N+P CH Voltage(VDS): 100V/-100V Current(ID): 3A/-3.5A RDS(on): RD(max)<130mΩ@10V VTH: VTH1.0V~2.5V Package: SOP-8

N/P Channel: N+P CH
Voltage(VDS): 100V/-100V
Current(ID): 3A/-3.5A
RDS(on): RD(max)<130mΩ@10V
VTH: VTH1.0V~2.5V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1K2C10S2CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1K2C10S2CT-ND
FET, MOSFET Arrays 3141-G1K2C10S2CT-ND
MOSFET 100V 3A/3.5A 8SOP

MOSFET 100V 3A/3.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1K2C10S2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1K2C10S2TR-ND
FET, MOSFET Arrays 3141-G1K2C10S2TR-ND
MOSFET 100V 3A/3.5A 8SOP

MOSFET 100V 3A/3.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1K2C10S2DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1K2C10S2DKR-ND
FET, MOSFET Arrays 3141-G1K2C10S2DKR-ND
MOSFET 100V 3A/3.5A 8SOP

MOSFET 100V 3A/3.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - G1K2C10S2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G1K2C10S2
FET, MOSFET Arrays G1K2C10S2
MOSFET 100V 3A/3.5A 8SOP

MOSFET 100V 3A/3.5A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G1K2C10S2 3141-G1K2C10S2CT-ND G1K2C10S2
Product Name 100V 3A 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K2C10S2 FET, MOSFET Arrays FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data