The G18N20T is an N-channel enhancement mode power MOSFET designed for high-efficiency switch-mode power supplies. It is packaged in a TO-220 case with a maximum drain-source voltage of 200 V and a continuous drain current of 18 A at 25°C. The device has a drain-source on-resistance of up to 190 mΩ at VGS = 10 V and is rated for 110 W power dissipation. It features 100% avalanche testing with a single pulse avalanche energy of 9 mJ and meets RoHS compliance. Thermal resistance from junction-to-case is 1.14°C/W and junction-to-ambient is 62.5°C/W. Operating and storage junction temperatures range from -55°C to 150°C.
MOSFET N-CH 200V 18A 110W 190M(M
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-G18N20T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |