MOSFET N/P-CH 60V 50A TO252-4
MOSFET N/P-CH 60V 50A TO252-4
MOSFET N/P-CH 60V 50A TO252-4
N/P Channel: N+P CH
Voltage(VDS): 60V/-60V
Current(ID): 50A/-60A
RDS(on): RD(max)<14mΩ@10V
VTH: VTH1.0V~-2.0V
Package: TO-252-4
MOSFET N+P-CH 60V 50A/-60A TO-25 Product overview: G180C06Y from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, -60A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G180C06Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G180C06YTR-ND | 289-G180C06Y | |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G180C06Y | 60V 50A -60A MOSFET Transistor |
| Package Type | TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) | SOT3; TO-252 (DPAK) | Tape & Reel (TR) |