P-30V, -20A,RD<18M@-10V,VTH
P-30V, -20A,RD<18M@-10V,VTH
P-30V, -20A,RD<18M@-10V,VTH
P-30V, -20A,RD<18M@-10V,VTH
N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -20A
RDS(on): RD(max)<15mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: DFN3x3-8L
P-30V, -20A,RD<18M@-10V,VTH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G170P03D3 | 3141-G170P03D3DKR-ND | G170P03D3 | |
| Product Name | 30V -20A -10V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P03D3 | Single FETs, MOSFETs |
| PD | 15000 milliwatts | 15000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | SOT3 | 8-PowerVDFN |
| Packing Method | Tape & Reel (TR) |