Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G13P04S

Description
P-40V,-13A,RD(MAX)<1 5M@-10V,VTH-
Request a Quote Datasheet
Description
P-40V,-13A,RD(MAX)<1 5M@-10V,VTH-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G13P04SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G13P04SCT-ND
Single FETs, MOSFETs 3141-G13P04SCT-ND
P-40V,-13A,RD(MAX)<1 5M@-10V,VTH-

P-40V,-13A,RD(MAX)<15M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G13P04SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G13P04SDKR-ND
Single FETs, MOSFETs 3141-G13P04SDKR-ND
P-40V,-13A,RD(MAX)<1 5M@-10V,VTH-

P-40V,-13A,RD(MAX)<15M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G13P04STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G13P04STR-ND
Single FETs, MOSFETs 3141-G13P04STR-ND
P-40V,-13A,RD(MAX)<1 5M@-10V,VTH-

P-40V,-13A,RD(MAX)<15M@-10V,VTH-

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G13P04S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G13P04S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G13P04S
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -13A RDS(on): RD(max)<15mΩ@-10V VTH: VTH-1.3V~-2.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -13A
RDS(on): RD(max)<15mΩ@-10V
VTH: VTH-1.3V~-2.5V
Package: SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - G13P04S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G13P04S
Single FETs, MOSFETs G13P04S
P-40V,-13A,RD(MAX)<1 5M@-10V,VTH-

P-40V,-13A,RD(MAX)<15M@-10V,VTH-

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G13P04SCT-ND G13P04S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G13P04S Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data