Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G08N06S

Description
N60V, RD(MAX)<30M@10V,RD(M AX)<40
Request a Quote Datasheet
Description
N60V, RD(MAX)<30M@10V,RD(M AX)<40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G08N06SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G08N06SDKR-ND
Single FETs, MOSFETs 3141-G08N06SDKR-ND
N60V, RD(MAX)<30M@10V,RD(M AX)<40

N60V, RD(MAX)<30M@10V,RD(MAX)<40

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G08N06SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G08N06SCT-ND
Single FETs, MOSFETs 3141-G08N06SCT-ND
N60V, RD(MAX)<30M@10V,RD(M AX)<40

N60V, RD(MAX)<30M@10V,RD(MAX)<40

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G08N06STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G08N06STR-ND
Single FETs, MOSFETs 3141-G08N06STR-ND
N60V, RD(MAX)<30M@10V,RD(M AX)<40

N60V, RD(MAX)<30M@10V,RD(MAX)<40

Buy Now Datasheet
Singapore, Singapore
10V MOSFET Transistor
278-G08N06S
10V MOSFET Transistor 278-G08N06S
N60V, RD(MAX)<30M@10V,RD(M AX)<40>

N60V, RD(MAX)<30M@10V,RD(MAX)<40>

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376814-G08N06S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376814-G08N06S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376814-G08N06S
Win Source Part Number: 1376814-G08N06S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Series: G Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 6A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 30mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 979 pF @ 30 V Power Dissipation (Max): 2W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376814-G08N06S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Series: G
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 30mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 979 pF @ 30 V
Power Dissipation (Max): 2W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G08N06S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G08N06S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G08N06S
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 5A RDS(on): RD(max)<30mΩ@10V VTH: VTH1.1V~2.5V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 5A
RDS(on): RD(max)<30mΩ@10V
VTH: VTH1.1V~2.5V
Package: SOP-8

Buy Now
Single FETs, MOSFETs - G08N06S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G08N06S
Single FETs, MOSFETs G08N06S
N60V, RD(MAX)<30M@10V,RD(M AX)<40

N60V, RD(MAX)<30M@10V,RD(MAX)<40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - G08N06S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
G08N06S
Integrated Circuits (ICs) - Transistors - MOSFETs G08N06S
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G08N06SDKR-ND 278-G08N06S 1376814-G08N06S G08N06S G08N06S
Product Name Single FETs, MOSFETs 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G08N06S Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 SOT3 8-SOIC (0.154", 3.90mm Width)
PD 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data