Goford Semiconductor Co., Ltd. 60V 195A TO-220 MOSFET Transistor G080P06T

Description
MOSFET P-CH 60V 195A TO-220 Product overview: G080P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G080P06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 195A TO-220 Product overview: G080P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G080P06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 195A TO-220 MOSFET Transistor
278-G080P06T
60V 195A TO-220 MOSFET Transistor 278-G080P06T
MOSFET P-CH 60V 195A TO-220 Product overview: G080P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G080P06T can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 195A TO-220 Product overview: G080P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G080P06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080P06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080P06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080P06T
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -195A RDS(on): RD(max)<7.5mΩ@-10V VTH: VTH-2V~-4V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -195A
RDS(on): RD(max)<7.5mΩ@-10V
VTH: VTH-2V~-4V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G080P06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G080P06T-ND
Single FETs, MOSFETs 3141-G080P06T-ND
P-60V,-195A,RD(MAX)< 7.5M@-10V,VT

P-60V,-195A,RD(MAX)<7.5M@-10V,VT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-G080P06T 3141-G080P06T-ND
Product Name 60V 195A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080P06T Single FETs, MOSFETs
PD 294000 milliwatts
Unlock Full Specs
to access all available technical data