P-60V,-195A,RD(MAX)<
P-60V,-195A,RD(MAX)<
P-60V,-195A,RD(MAX)<
P-60V,-195A,RD(MAX)<
N/P Channel: P-CH
Voltage(VDS): 60V
Current(ID): 195A
RDS(on): RD(max)<7.5mΩ@10V
VTH: VTH2.0V~2.4V~4
Package: TO-263
P-60V,-195A,RD(MAX)<
60V 195A 6.2mΩ@10V 4V P Channel TO-263 MOSFETs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G080P06MTR-ND | 278-G080P06M | G080P06M | G080P06M | |
| Product Name | Single FETs, MOSFETs | 60V -195A -10V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080P06M | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 |
| PD | 294000 milliwatts | 294000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) |