Goford Semiconductor Co., Ltd. 18A 10V 1V MOSFET Transistor G050N03S

Description
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V Product overview: G050N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 10V, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 10V, 1V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G050N03S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V Product overview: G050N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 10V, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 10V, 1V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G050N03S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18A 10V 1V MOSFET Transistor
278-G050N03S
18A 10V 1V MOSFET Transistor 278-G050N03S
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V Product overview: G050N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 10V, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 10V, 1V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G050N03S can be used for catalog matching and distributor lookup.

N30V, 18A,RD<5M@10V,VTH1.1V~2.4V Product overview: G050N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 10V, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 10V, 1V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G050N03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050N03S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050N03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050N03S
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 18A RDS(on): RD(max)<5mΩ@10V VTH: VTH1.1V~2.4V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 18A
RDS(on): RD(max)<5mΩ@10V
VTH: VTH1.1V~2.4V
Package: SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G050N03SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G050N03SDKR-ND
Single FETs, MOSFETs 3141-G050N03SDKR-ND
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V

N30V, 18A,RD<5M@10V,VTH1.1V~2.4V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G050N03SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G050N03SCT-ND
Single FETs, MOSFETs 3141-G050N03SCT-ND
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V

N30V, 18A,RD<5M@10V,VTH1.1V~2.4V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G050N03STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G050N03STR-ND
Single FETs, MOSFETs 3141-G050N03STR-ND
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V

N30V, 18A,RD<5M@10V,VTH1.1V~2.4V

Buy Now Datasheet
Single FETs, MOSFETs - G050N03S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G050N03S
Single FETs, MOSFETs G050N03S
N30V, 18A,RD<5M@10V,VTH1.1 V~2.4V

N30V, 18A,RD<5M@10V,VTH1.1V~2.4V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G050N03S 3141-G050N03SDKR-ND G050N03S
Product Name 18A 10V 1V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050N03S Single FETs, MOSFETs Single FETs, MOSFETs
PD 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

150V 13A MOSFET Transistor - 278-AUIRF6215 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET&#153; Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers