Goford Semiconductor Co., Ltd. -10V MOSFET Transistor 5P40

Description
P40V,RD(MAX)<85M@-10 V,RD(MAX)<12>
Request a Quote Datasheet
Description
P40V,RD(MAX)<85M@-10 V,RD(MAX)<12>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-10V MOSFET Transistor
278-5P40
-10V MOSFET Transistor 278-5P40
P40V,RD(MAX)<85M@-10 V,RD(MAX)<12>

P40V,RD(MAX)<85M@-10V,RD(MAX)<12>

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5P40 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5P40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5P40
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -5A RDS(on): RD(max)<85mΩ@-10V VTH: VTH-1V~-3V Package: SOT-23-3

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -5A
RDS(on): RD(max)<85mΩ@-10V
VTH: VTH-1V~-3V
Package: SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-5P40TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-5P40TR-ND
Single FETs, MOSFETs 3141-5P40TR-ND
N-Channel 40V 5.3A (Ta) 2W (Ta) Surface Mount SOT-23-3

N-Channel 40V 5.3A (Ta) 2W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-5P40CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-5P40CT-ND
Single FETs, MOSFETs 3141-5P40CT-ND
N-Channel 40V 5.3A (Ta) 2W (Ta) Surface Mount SOT-23-3

N-Channel 40V 5.3A (Ta) 2W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 5P40 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
5P40
Single FETs, MOSFETs 5P40
P40V,RD(MAX)<85M@-10 V,RD(MAX)<12

P40V,RD(MAX)<85M@-10V,RD(MAX)<12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-5P40 3141-5P40TR-ND 5P40
Product Name -10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5P40 Single FETs, MOSFETs Single FETs, MOSFETs
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data