N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 5.6A
RDS(on): RD(max)<27mΩ@10V
VTH: VTH0.5V~1.3V
Package: SOT-23
N30V,RD(MAX)<27M@10V
N30V,RD(MAX)<27M@10V
N30V,RD(MAX)<27M@10V
N30V,RD(MAX)<27M@10V
N30V,RD(MAX)<27M@10V
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 3141-3400TR-ND | 3400 | 3400 | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3400 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |