Goertek
Microphones
SD18OB261-050
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
4719-SD18OB261-050CT-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.0787 inch (2 mm)
Sensitivity
14.13 mV/Pa (97390 mV/psi)
View Details
Directivity
Omnidirectional
Dynamic Range
-38 to -50 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
60 dB
Application
Automotive
View Details