Goertek
Microphones
S08OB381-045
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
4719-S08OB381-045TR-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Sensitivity
35.48 mV/Pa (244631 mV/psi)
Impedance
300 ohms
View Details
Directivity
Omnidirectional
Dynamic Range
-38 to -50 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
60 dB
Application
Automotive
View Details