Mud Cleaner is the second class and the third class solids control equipment which is the newest type to treat the drilling fluid. GN drilling mud cleaner are combined from Desander, Desilterand an Underflow Screen, at the same time Mud cleaner has the higher cleaning function compared with separated desander and desilter. In addition to the reasonable design process, it equals another shale shaker. GN mud cleaner structure is compact, it occupy small space and the function is powerful. Mud cleaner is the ideal device of the second class and the third class solid control to treat the drilling mud.
GNZJ Mud Cleaner Features & Benefits
Desander & Desilter & Shale Shaker 3 in one unit mud cleaner for compact footprint.
Polyurethane Material hydrocyclone for long life
Removable hydrocyclone assembly for adjust to be a shale shaker.
Patent shaker deck angle adjustable while working, mechanical deck angle adjustment with reliable performance.
Patent tighten rubber sealing for mud cleaner shaker deck and screen for fine screen
Shaker bottom deck made from Stainless Steel for long service life.
Heat treatment on complete shaker deck for High G force operation.
Pretensioned Shaker screen for fast screen replacement.
Famous Brand Vibration Motors : IEC Ex, ATEX and UL Certified mud cleaner
Mud Cleaner is the second class and the third class solids control equipment which is the newest type to treat the drilling fluid. GN drilling mud cleaner are combined from Desander, Desilterand an Underflow Screen, at the same time Mud cleaner has the higher cleaning function compared with separated desander and desilter. In addition to the reasonable design process, it equals another shale shaker. GN mud cleaner structure is compact, it occupy small space and the function is powerful. Mud cleaner is the ideal device of the second class and the third class solid control to treat the drilling mud.
GNZJ Mud Cleaner Features & Benefits
- Desander & Desilter & Shale Shaker 3 in one unit mud cleaner for compact footprint.
- Polyurethane Material hydrocyclone for long life
- Removable hydrocyclone assembly for adjust to be a shale shaker.
- Patent shaker deck angle adjustable while working, mechanical deck angle adjustment with reliable performance.
- Patent tighten rubber sealing for mud cleaner shaker deck and screen for fine screen
- Shaker bottom deck made from Stainless Steel for long service life.
- Heat treatment on complete shaker deck for High G force operation.
- Pretensioned Shaker screen for fast screen replacement.
- Famous Brand Vibration Motors : IEC Ex, ATEX and UL Certified mud cleaner