Mud Conditioners
BRANDT™ Mud Conditioners are manufactured in Conroe, Texas. The majority of the units provided are engineered to meet the specifications demanded by the application. Mud conditioners are just one of the many solids control and waste management offerings that BRANDT supplies to the oil and gas industry. NOV Quality Management System is ISO 9001-2000 certified.
Mud conditioners were first designed to remove fine drilled solids from weighted muds without excessive loss of barite and fluid. Their primary purpose now is to de-sand weighted muds. Due to advancements in fine screening at the flowline, the mud conditioner's use in the weighted hole section is much more limited than in previous decades. Consequently, the mud conditioner is used in this application to de-sand the mud until the primary shakers are capable of maintaining the sand content of the mud to a trace. The secondary use of a mud conditioner occurs when environmental conditions prohibit the use of a reserve pit. The mud conditioner is used to reclaim liquid from the hydrocyclone underflow while drilling hole sections with unweighted mud.
Typically, multiple desander cones (12 in or 10 in) and desilter cones (4 in) are mounted above the screen deck of a shale shaker. The size of the solids (in microns) removed by these units is directly correlated to the size of the cone. The larger the cone, the larger the size of the particle removed and vice-versa. The mud is fed first through the hydrocyclones, where it subsequently cascades down over the shale shaker. The remaining solids, including barite, are returned to the mud system.
| National Oilwell Varco | |
|---|---|
| Product Category | Mud Cleaners |
| Product Name | Mud Conditioners |