Seals against coarse or fine granular contaminants and splashing liquids
| GMN Bearing, USA Ltd. | |
|---|---|
| Product Category | Dynamic Seals |
| Product Number | 82 x 115 x 12 |
| Product Name | GMN Non-Contact Gap Seal |
| Seal Type | Clearance / Labyrinth |
| Sealing Element or Lip Material (ASTM Abbreviation) | Chemical Resistant Plastic |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 3.23 inch (82 mm) |