GMC-I-PROSyS Ltd. Ammeter, Ac/dc, 0A To 1Ka, 3-3/4; Ammeter Function Gmc-I Prosys CP1010

Description
AMMETER, AC/DC, 0A TO 1KA, 3-3/4; Ammeter Function:AC / DC Current; Ammeter Type:Hand Held; Current Measuring Range AC:0A to 1kA; Current Measuring Range DC:0A to 1kA; Ammeter Response Type:True RMS; Display Count:4000; No. of DigitsRoHS Compliant: Yes
Datasheet
Description
AMMETER, AC/DC, 0A TO 1KA, 3-3/4; Ammeter Function:AC / DC Current; Ammeter Type:Hand Held; Current Measuring Range AC:0A to 1kA; Current Measuring Range DC:0A to 1kA; Ammeter Response Type:True RMS; Display Count:4000; No. of DigitsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ammeter, Ac/dc, 0A To 1Ka, 3-3/4; Ammeter Function Gmc-I Prosys - 83X7104 - Newark, An Avnet Company
Chicago, IL, United States
Ammeter, Ac/dc, 0A To 1Ka, 3-3/4; Ammeter Function Gmc-I Prosys
83X7104
Ammeter, Ac/dc, 0A To 1Ka, 3-3/4; Ammeter Function Gmc-I Prosys 83X7104
AMMETER, AC/DC, 0A TO 1KA, 3-3/4; Ammeter Function:AC / DC Current; Ammeter Type:Hand Held; Current Measuring Range AC:0A to 1kA; Current Measuring Range DC:0A to 1kA; Ammeter Response Type:True RMS; Display Count:4000; No. of DigitsRoHS Compliant: Yes

AMMETER, AC/DC, 0A TO 1KA, 3-3/4; Ammeter Function:AC / DC Current; Ammeter Type:Hand Held; Current Measuring Range AC:0A to 1kA; Current Measuring Range DC:0A to 1kA; Ammeter Response Type:True RMS; Display Count:4000; No. of DigitsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 83X7104
Product Name Ammeter, Ac/dc, 0A To 1Ka, 3-3/4; Ammeter Function Gmc-I Prosys
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1232384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details