The SECUTEST BASE tester allows the electric technician a safe and easy test performance as well as documentation of the tests according to the applicable standards.Test Instrument for Measuring Electrical Safety of Devices per VDE 0701-0702, IEC 62353 and IEC 60974-43.
ETC Reporting Software:
8 test sequences for fast testing of simple devices. An universal, selectable test sequence. A test sequence performed by single measurements. Test current for protective conductor testing: 200 mA. Revolutionary data management and storage concept for automated test sequences and single measurements with memory for up to 50,000 data records. Pioneering operating concept with double rotary switch, direct selection keys and softkeys. High-resolution and brillant 4.3 Inch TFT color display. Unique multiple measurement allows easy recording of several measurement points. Automatic recognition of DUT connection and safety class. Compact and shock-proof housing based on integrated rubber protection. Most complete test report generation in compliance of standards. State-of-the-art interfaces for data entry (2x USB A) and data exchange (1x USB B). Comprehensive settings for international use (language, keyboard layout, character set, date / time)
Tester Type = Advanced PAT
Test Type = Class I
Testing Method = Automatic
Download = Yes
Power Source = Mains
Dimensions = 295 x 150 x 170mm
Weight = 2.5kg
Height = 170mm
Length = 295mm
Maximum Operating Temperature = +40°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Safety Testers |
Product Number | 8111256 |
Operating Temperature | 104 F (40 C) |