Gluefast Company, Inc. (The) Hot Melt Roll Coaters

Description
Hot Melt Roll Coaters from Gluefast for Adhesive Application Apply an even coat of hot melt adhesive to a variety of substrates with the MELTCATOR hot melt adhesive applicator from The Gluefast Company, Inc. This efficient hot melt gluing machine is designed to facilitate uniformity of application, replacing hot melt glue guns with less down time, and greater throughput for virtually any combination of materials and hot melt adhesives. At Gluefast, not only do we offer holt melt adhesive application equipment of exceptional quality and reliability, but we offer hot melt adhesives that form a bond quickly simply by cooling, are compatible with most materials, and are clean and easy to handle. This includes pressure sensitive hot melt adhesives that are not hot to the touch immediately after application of adhesive. Features of the MELTCATOR Hot Melt Adhesive Applicator include: Variable temperature control. Variable speed control. Lock-out switch. Optional pressure bar attachment. The MELTCATOR hot melt adhesive applicator is equipped with an electronically controlled thermostat that provides variable temperature control. The speed of the roller is also variable. Both the speed and temperature controls allow the user to adjust the hot melt adhesive machine for a specific application. This adhesive application equipment also has a motor lock-out switch to prevent damage to the motor if it is turned on before the adhesive is molten and an optional Pressure Bar Attachment for materials up to 1/2" (1.3 cm) thick. Without the attachment the operator moves the item to be glued over the glue roller by hand (see photo). Typical Applications for the MELTCATOR Adhesive Application Machine This 120-volt (220 volts available) hot melt adhesive machine is ideal for applying hot melt adhesives onto flat surfaces. The MELTCATOR hot melt adhesive applicator is particularly great for corrugated build-up, gluing foam to foam, and foam to corrugated for protective packaging. With a glue tank holding about five pounds of hot melt, this heavy-duty hot melt roll coater is designed for consistent daily use and years of service in a factory setting.
Description
Hot Melt Roll Coaters from Gluefast for Adhesive Application Apply an even coat of hot melt adhesive to a variety of substrates with the MELTCATOR hot melt adhesive applicator from The Gluefast Company, Inc. This efficient hot melt gluing machine is designed to facilitate uniformity of application, replacing hot melt glue guns with less down time, and greater throughput for virtually any combination of materials and hot melt adhesives. At Gluefast, not only do we offer holt melt adhesive application equipment of exceptional quality and reliability, but we offer hot melt adhesives that form a bond quickly simply by cooling, are compatible with most materials, and are clean and easy to handle. This includes pressure sensitive hot melt adhesives that are not hot to the touch immediately after application of adhesive. Features of the MELTCATOR Hot Melt Adhesive Applicator include: Variable temperature control. Variable speed control. Lock-out switch. Optional pressure bar attachment. The MELTCATOR hot melt adhesive applicator is equipped with an electronically controlled thermostat that provides variable temperature control. The speed of the roller is also variable. Both the speed and temperature controls allow the user to adjust the hot melt adhesive machine for a specific application. This adhesive application equipment also has a motor lock-out switch to prevent damage to the motor if it is turned on before the adhesive is molten and an optional Pressure Bar Attachment for materials up to 1/2" (1.3 cm) thick. Without the attachment the operator moves the item to be glued over the glue roller by hand (see photo). Typical Applications for the MELTCATOR Adhesive Application Machine This 120-volt (220 volts available) hot melt adhesive machine is ideal for applying hot melt adhesives onto flat surfaces. The MELTCATOR hot melt adhesive applicator is particularly great for corrugated build-up, gluing foam to foam, and foam to corrugated for protective packaging. With a glue tank holding about five pounds of hot melt, this heavy-duty hot melt roll coater is designed for consistent daily use and years of service in a factory setting.

Suppliers

Company
Product
Description
Supplier Links
Hot Melt Roll Coaters from Gluefast for Adhesive Application Apply an even coat of hot melt adhesive to a variety of substrates with the MELTCATOR hot melt adhesive applicator from The Gluefast Company, Inc. This efficient hot melt gluing machine is designed to facilitate uniformity of application, replacing hot melt glue guns with less down time, and greater throughput for virtually any combination of materials and hot melt adhesives. At Gluefast, not only do we offer holt melt adhesive application equipment of exceptional quality and reliability, but we offer hot melt adhesives that form a bond quickly simply by cooling, are compatible with most materials, and are clean and easy to handle. This includes pressure sensitive hot melt adhesives that are not hot to the touch immediately after application of adhesive. Features of the MELTCATOR Hot Melt Adhesive Applicator include: Variable temperature control. Variable speed control. Lock-out switch. Optional pressure bar attachment. The MELTCATOR hot melt adhesive applicator is equipped with an electronically controlled thermostat that provides variable temperature control. The speed of the roller is also variable. Both the speed and temperature controls allow the user to adjust the hot melt adhesive machine for a specific application. This adhesive application equipment also has a motor lock-out switch to prevent damage to the motor if it is turned on before the adhesive is molten and an optional Pressure Bar Attachment for materials up to 1/2" (1.3 cm) thick. Without the attachment the operator moves the item to be glued over the glue roller by hand (see photo). Typical Applications for the MELTCATOR Adhesive Application Machine This 120-volt (220 volts available) hot melt adhesive machine is ideal for applying hot melt adhesives onto flat surfaces. The MELTCATOR hot melt adhesive applicator is particularly great for corrugated build-up, gluing foam to foam, and foam to corrugated for protective packaging. With a glue tank holding about five pounds of hot melt, this heavy-duty hot melt roll coater is designed for consistent daily use and years of service in a factory setting.

Hot Melt Roll Coaters from Gluefast for Adhesive Application

Apply an even coat of hot melt adhesive to a variety of substrates with the MELTCATOR hot melt adhesive applicator from The Gluefast Company, Inc. This efficient hot melt gluing machine is designed to facilitate uniformity of application, replacing hot melt glue guns with less down time, and greater throughput for virtually any combination of materials and hot melt adhesives. At Gluefast, not only do we offer holt melt adhesive application equipment of exceptional quality and reliability, but we offer hot melt adhesives that form a bond quickly simply by cooling, are compatible with most materials, and are clean and easy to handle. This includes pressure sensitive hot melt adhesives that are not hot to the touch immediately after application of adhesive.

Features of the MELTCATOR Hot Melt Adhesive Applicator include:

  • Variable temperature control.
  • Variable speed control.
  • Lock-out switch.
  • Optional pressure bar attachment.

The MELTCATOR hot melt adhesive applicator is equipped with an electronically controlled thermostat that provides variable temperature control. The speed of the roller is also variable. Both the speed and temperature controls allow the user to adjust the hot melt adhesive machine for a specific application. This adhesive application equipment also has a motor lock-out switch to prevent damage to the motor if it is turned on before the adhesive is molten and an optional Pressure Bar Attachment for materials up to 1/2" (1.3 cm) thick. Without the attachment the operator moves the item to be glued over the glue roller by hand (see photo).

Typical Applications for the MELTCATOR Adhesive Application Machine
This 120-volt (220 volts available) hot melt adhesive machine is ideal for applying hot melt adhesives onto flat surfaces. The MELTCATOR hot melt adhesive applicator is particularly great for corrugated build-up, gluing foam to foam, and foam to corrugated for protective packaging. With a glue tank holding about five pounds of hot melt, this heavy-duty hot melt roll coater is designed for consistent daily use and years of service in a factory setting.

Supplier's Site

Technical Specifications

  Gluefast Company, Inc. (The)
Product Category Fluid Dispensing Equipment
Product Number Hot Melt Roll Coaters
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details