Gluefast Company, Inc. (The) Large Label Mounting Colonel Gluer

Description
Gluefast's Colonel Gluer for Large Label, Print, Poster, and Photo Mounting The Colonel Gluer from The Gluefast Company, Inc. can be an invaluable piece of adhesive application equipment for many industrial operations. This gluing machine allows you to apply a thin film of adhesive onto the paper or board stock with ease. Typically used for gluing/mounting large paper labels, four color litho labels, or poster prints, the Colonel label gluer is available with a heavy-duty roller system of 20" and 32" roller widths for precise glue film control. A new 42” machine is now available with extra heavy-duty rollers. For information on the new Colonel-AG gluer for applying protein glues click here. Standard Features of the Colonel Adhesive Applicator Include: Variable Speed Control Large Removable Glue Tray Heated Glue Tray with Thermostat (for use with protein glues or in cold environments) Table top, 120-volt Gluing Machine Optional Features of the Colonel Adhesive Applicator Include: Strip Gluer Attachment Pressure Bar Attachment (for rigid/thick materials up to 5/8” or 16mm thick) 220-volt Motor How to Use the Colonel Gluing Machine To use the Colonel gluing machine, first choose the type of lay flat glue that will work best for your adhesive application needs. Remove and fill the glue tray with the water-based glue or adhesive. Once the tray is full, insert the tray back into the gluing machine. If protein glue is to be used, a water tray is filled and the thermostat is set to the desired temperature. After the adhesive application equipment is prepped, start the machine, adjust for the proper glue film and run the print, label, poster, or photo through the roll coaters, and, in only seconds, it will apply a thin film of adhesive. The operator manually positions the paper on the board stock and the glued paper/board combination is fed through the Adjutant Press for a permanent wrinkle-free bond.
Description
Gluefast's Colonel Gluer for Large Label, Print, Poster, and Photo Mounting The Colonel Gluer from The Gluefast Company, Inc. can be an invaluable piece of adhesive application equipment for many industrial operations. This gluing machine allows you to apply a thin film of adhesive onto the paper or board stock with ease. Typically used for gluing/mounting large paper labels, four color litho labels, or poster prints, the Colonel label gluer is available with a heavy-duty roller system of 20" and 32" roller widths for precise glue film control. A new 42” machine is now available with extra heavy-duty rollers. For information on the new Colonel-AG gluer for applying protein glues click here. Standard Features of the Colonel Adhesive Applicator Include: Variable Speed Control Large Removable Glue Tray Heated Glue Tray with Thermostat (for use with protein glues or in cold environments) Table top, 120-volt Gluing Machine Optional Features of the Colonel Adhesive Applicator Include: Strip Gluer Attachment Pressure Bar Attachment (for rigid/thick materials up to 5/8” or 16mm thick) 220-volt Motor How to Use the Colonel Gluing Machine To use the Colonel gluing machine, first choose the type of lay flat glue that will work best for your adhesive application needs. Remove and fill the glue tray with the water-based glue or adhesive. Once the tray is full, insert the tray back into the gluing machine. If protein glue is to be used, a water tray is filled and the thermostat is set to the desired temperature. After the adhesive application equipment is prepped, start the machine, adjust for the proper glue film and run the print, label, poster, or photo through the roll coaters, and, in only seconds, it will apply a thin film of adhesive. The operator manually positions the paper on the board stock and the glued paper/board combination is fed through the Adjutant Press for a permanent wrinkle-free bond.

Suppliers

Company
Product
Description
Supplier Links
Large Label Mounting - Colonel Gluer - Gluefast Company, Inc. (The)
Neptune, NJ, USA
Large Label Mounting
Colonel Gluer
Large Label Mounting Colonel Gluer
Gluefast's Colonel Gluer for Large Label, Print, Poster, and Photo Mounting The Colonel Gluer from The Gluefast Company, Inc. can be an invaluable piece of adhesive application equipment for many industrial operations. This gluing machine allows you to apply a thin film of adhesive onto the paper or board stock with ease. Typically used for gluing/mounting large paper labels, four color litho labels, or poster prints, the Colonel label gluer is available with a heavy-duty roller system of 20" and 32" roller widths for precise glue film control. A new 42” machine is now available with extra heavy-duty rollers. For information on the new Colonel-AG gluer for applying protein glues click here. Standard Features of the Colonel Adhesive Applicator Include: Variable Speed Control Large Removable Glue Tray Heated Glue Tray with Thermostat (for use with protein glues or in cold environments) Table top, 120-volt Gluing Machine Optional Features of the Colonel Adhesive Applicator Include: Strip Gluer Attachment Pressure Bar Attachment (for rigid/thick materials up to 5/8” or 16mm thick) 220-volt Motor How to Use the Colonel Gluing Machine To use the Colonel gluing machine, first choose the type of lay flat glue that will work best for your adhesive application needs. Remove and fill the glue tray with the water-based glue or adhesive. Once the tray is full, insert the tray back into the gluing machine. If protein glue is to be used, a water tray is filled and the thermostat is set to the desired temperature. After the adhesive application equipment is prepped, start the machine, adjust for the proper glue film and run the print, label, poster, or photo through the roll coaters, and, in only seconds, it will apply a thin film of adhesive. The operator manually positions the paper on the board stock and the glued paper/board combination is fed through the Adjutant Press for a permanent wrinkle-free bond.

Gluefast's Colonel Gluer for Large Label, Print, Poster, and Photo Mounting
The Colonel Gluer from The Gluefast Company, Inc. can be an invaluable piece of adhesive application equipment for many industrial operations. This gluing machine allows you to apply a thin film of adhesive onto the paper or board stock with ease. Typically used for gluing/mounting large paper labels, four color litho labels, or poster prints, the Colonel label gluer is available with a heavy-duty roller system of 20" and 32" roller widths for precise glue film control. A new 42” machine is now available with extra heavy-duty rollers. For information on the new Colonel-AG gluer for applying protein glues click here.

Standard Features of the Colonel Adhesive Applicator Include:

  • Variable Speed Control
  • Large Removable Glue Tray
  • Heated Glue Tray with Thermostat
    (for use with protein glues or in cold environments)
  • Table top, 120-volt Gluing Machine

Optional Features of the Colonel Adhesive Applicator Include:

  • Strip Gluer Attachment
  • Pressure Bar Attachment
    (for rigid/thick materials up to 5/8” or 16mm thick)
  • 220-volt Motor

How to Use the Colonel Gluing Machine
To use the Colonel gluing machine, first choose the type of lay flat glue that will work best for your adhesive application needs. Remove and fill the glue tray with the water-based glue or adhesive. Once the tray is full, insert the tray back into the gluing machine. If protein glue is to be used, a water tray is filled and the thermostat is set to the desired temperature. After the adhesive application equipment is prepped, start the machine, adjust for the proper glue film and run the print, label, poster, or photo through the roll coaters, and, in only seconds, it will apply a thin film of adhesive. The operator manually positions the paper on the board stock and the glued paper/board combination is fed through the Adjutant Press for a permanent wrinkle-free bond.

Supplier's Site

Technical Specifications

  Gluefast Company, Inc. (The)
Product Category Packaging Machines
Product Number Colonel Gluer
Product Name Large Label Mounting
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 2658735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Tube Filling System - RT70/85/110 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Tube
View Details
Drop Sealers/Gravity Sealers - DS-SS-16-PP/PE - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details