Gluefast Company, Inc. (The) Captain B Label Gluer

Description
The Captain B Label Gluer from Gluefast As a leading adhesive application equipment manufacturer, The Gluefast Company, Inc. knows how important it is to ensure that your labels are securely applied to products, packages, and pallets. That's why we have produced the Captain B Label Gluer, a high-quality gluing machine, which boasts of portability, efficiency, and reliability. So whether you are shipping product across departments or across state boarders, you can rest assure that the Captain B will thoroughly apply the required adhesive so your label stays put for the extent of the trip, until it reaches its destination, and beyond. Features of the Captain B Label Gluer The new Captain B-AG (available in 14" roller widths only) has a heated glue tray for use with hot protein glues. The Captain B labeling and gluing machine is available with 8”, 10”, and 14” (20, 25, 35 cm) roller widths. The Captain B Label Gluer features excellent glue control, large capacity removable glue tray for easy access and cleanup, speed control, no exposed gears, and standard 115-volt motor. Available options include an explosion proof air motor for use in hazardous environments, strip gluing to reduce adhesive consumption, and a pressure bar attachment for gluing rigid or thick board stock or envelops. The built-in speed control (standard on the 120-volt gluer, optional on the 220-volt gluer) increases its ease of use. Key Benefits of the Captain B Label Gluer include: Excellent speed and glue control. Unprecedented standard and optional features. Enclosed direct drive for safe operation.
Description
The Captain B Label Gluer from Gluefast As a leading adhesive application equipment manufacturer, The Gluefast Company, Inc. knows how important it is to ensure that your labels are securely applied to products, packages, and pallets. That's why we have produced the Captain B Label Gluer, a high-quality gluing machine, which boasts of portability, efficiency, and reliability. So whether you are shipping product across departments or across state boarders, you can rest assure that the Captain B will thoroughly apply the required adhesive so your label stays put for the extent of the trip, until it reaches its destination, and beyond. Features of the Captain B Label Gluer The new Captain B-AG (available in 14" roller widths only) has a heated glue tray for use with hot protein glues. The Captain B labeling and gluing machine is available with 8”, 10”, and 14” (20, 25, 35 cm) roller widths. The Captain B Label Gluer features excellent glue control, large capacity removable glue tray for easy access and cleanup, speed control, no exposed gears, and standard 115-volt motor. Available options include an explosion proof air motor for use in hazardous environments, strip gluing to reduce adhesive consumption, and a pressure bar attachment for gluing rigid or thick board stock or envelops. The built-in speed control (standard on the 120-volt gluer, optional on the 220-volt gluer) increases its ease of use. Key Benefits of the Captain B Label Gluer include: Excellent speed and glue control. Unprecedented standard and optional features. Enclosed direct drive for safe operation.

Suppliers

Company
Product
Description
Supplier Links
The Captain B Label Gluer from Gluefast As a leading adhesive application equipment manufacturer, The Gluefast Company, Inc. knows how important it is to ensure that your labels are securely applied to products, packages, and pallets. That's why we have produced the Captain B Label Gluer, a high-quality gluing machine, which boasts of portability, efficiency, and reliability. So whether you are shipping product across departments or across state boarders, you can rest assure that the Captain B will thoroughly apply the required adhesive so your label stays put for the extent of the trip, until it reaches its destination, and beyond. Features of the Captain B Label Gluer The new Captain B-AG (available in 14" roller widths only) has a heated glue tray for use with hot protein glues. The Captain B labeling and gluing machine is available with 8”, 10”, and 14” (20, 25, 35 cm) roller widths. The Captain B Label Gluer features excellent glue control, large capacity removable glue tray for easy access and cleanup, speed control, no exposed gears, and standard 115-volt motor. Available options include an explosion proof air motor for use in hazardous environments, strip gluing to reduce adhesive consumption, and a pressure bar attachment for gluing rigid or thick board stock or envelops. The built-in speed control (standard on the 120-volt gluer, optional on the 220-volt gluer) increases its ease of use. Key Benefits of the Captain B Label Gluer include: Excellent speed and glue control. Unprecedented standard and optional features. Enclosed direct drive for safe operation.

The Captain B Label Gluer from Gluefast
As a leading adhesive application equipment manufacturer, The Gluefast Company, Inc. knows how important it is to ensure that your labels are securely applied to products, packages, and pallets. That's why we have produced the Captain B Label Gluer, a high-quality gluing machine, which boasts of portability, efficiency, and reliability. So whether you are shipping product across departments or across state boarders, you can rest assure that the Captain B will thoroughly apply the required adhesive so your label stays put for the extent of the trip, until it reaches its destination, and beyond.

Features of the Captain B Label Gluer
The new Captain B-AG (available in 14" roller widths only) has a heated glue tray for use with hot protein glues. The Captain B labeling and gluing machine is available with 8”, 10”, and 14” (20, 25, 35 cm) roller widths. The Captain B Label Gluer features excellent glue control, large capacity removable glue tray for easy access and cleanup, speed control, no exposed gears, and standard 115-volt motor. Available options include an explosion proof air motor for use in hazardous environments, strip gluing to reduce adhesive consumption, and a pressure bar attachment for gluing rigid or thick board stock or envelops. The built-in speed control (standard on the 120-volt gluer, optional on the 220-volt gluer) increases its ease of use.

Key Benefits of the Captain B Label Gluer include:

  • Excellent speed and glue control.
  • Unprecedented standard and optional features.
  • Enclosed direct drive for safe operation.
Supplier's Site

Technical Specifications

  Gluefast Company, Inc. (The)
Product Category Fluid Dispensing Equipment
Product Number Captain B Label Gluer
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details