Gluefast Company, Inc. (The) Large Label Mounting Adjutant Press

Description
Gluefast's Adjutant Press for Large Label, Print, Poster, and Photo Mounting The Adjutant Press is the final adhesive application equipment used in Gluefast’s efficient large mounting system to ensure a wrinkle-free bond. Effectively eliminating air bubbles or wrinkles, the Adjutant Press is suitable for a broad range of adhesive applications such as labeling or print, poster, and photo mounting in industrial and commercial operations. Standard Features of the Adjutant Press Mounting Machine Include: Upper Rubber Roller & Lower Metal Roller Available in 20”, 32”, and 42” Roller Widths Smoothes Materials up to 1 - 1/8” Thick Variable speed control standard for 115 volt systems (220 volt motors optional) Adjustable Pressure Control How to Use the Adjutant Press Adhesive Application Equipment After running the board stock, label, print, poster, or photo through the Colonel Gluer, the combined paper and board stock is positioned together and fed through the Adjutant Press. This adhesive applicator applies uniform pressure to the materials being mounted. When complete, the mounted piece is then placed in a stack to dry. Even pressure is an important aspect in adhesive labeling and mounting applications. By applying adequate pressure, the mounting press helps squeeze out air between the adhesive, paper, and mounting board for a strong bond and a professional appearance. Whether you are mounting a substrate to a mat board, foam core, or other board stock, the Adjutant Press system can be adjusted to apply just the right amount of pressure to get the job done.
Description
Gluefast's Adjutant Press for Large Label, Print, Poster, and Photo Mounting The Adjutant Press is the final adhesive application equipment used in Gluefast’s efficient large mounting system to ensure a wrinkle-free bond. Effectively eliminating air bubbles or wrinkles, the Adjutant Press is suitable for a broad range of adhesive applications such as labeling or print, poster, and photo mounting in industrial and commercial operations. Standard Features of the Adjutant Press Mounting Machine Include: Upper Rubber Roller & Lower Metal Roller Available in 20”, 32”, and 42” Roller Widths Smoothes Materials up to 1 - 1/8” Thick Variable speed control standard for 115 volt systems (220 volt motors optional) Adjustable Pressure Control How to Use the Adjutant Press Adhesive Application Equipment After running the board stock, label, print, poster, or photo through the Colonel Gluer, the combined paper and board stock is positioned together and fed through the Adjutant Press. This adhesive applicator applies uniform pressure to the materials being mounted. When complete, the mounted piece is then placed in a stack to dry. Even pressure is an important aspect in adhesive labeling and mounting applications. By applying adequate pressure, the mounting press helps squeeze out air between the adhesive, paper, and mounting board for a strong bond and a professional appearance. Whether you are mounting a substrate to a mat board, foam core, or other board stock, the Adjutant Press system can be adjusted to apply just the right amount of pressure to get the job done.

Suppliers

Company
Product
Description
Supplier Links
Large Label Mounting - Adjutant Press - Gluefast Company, Inc. (The)
Neptune, NJ, USA
Large Label Mounting
Adjutant Press
Large Label Mounting Adjutant Press
Gluefast's Adjutant Press for Large Label, Print, Poster, and Photo Mounting The Adjutant Press is the final adhesive application equipment used in Gluefast’s efficient large mounting system to ensure a wrinkle-free bond. Effectively eliminating air bubbles or wrinkles, the Adjutant Press is suitable for a broad range of adhesive applications such as labeling or print, poster, and photo mounting in industrial and commercial operations. Standard Features of the Adjutant Press Mounting Machine Include: Upper Rubber Roller & Lower Metal Roller Available in 20”, 32”, and 42” Roller Widths Smoothes Materials up to 1 - 1/8” Thick Variable speed control standard for 115 volt systems (220 volt motors optional) Adjustable Pressure Control How to Use the Adjutant Press Adhesive Application Equipment After running the board stock, label, print, poster, or photo through the Colonel Gluer, the combined paper and board stock is positioned together and fed through the Adjutant Press. This adhesive applicator applies uniform pressure to the materials being mounted. When complete, the mounted piece is then placed in a stack to dry. Even pressure is an important aspect in adhesive labeling and mounting applications. By applying adequate pressure, the mounting press helps squeeze out air between the adhesive, paper, and mounting board for a strong bond and a professional appearance. Whether you are mounting a substrate to a mat board, foam core, or other board stock, the Adjutant Press system can be adjusted to apply just the right amount of pressure to get the job done.

Gluefast's Adjutant Press for Large Label, Print, Poster, and Photo Mounting
The Adjutant Press is the final adhesive application equipment used in Gluefast’s efficient large mounting system to ensure a wrinkle-free bond. Effectively eliminating air bubbles or wrinkles, the Adjutant Press is suitable for a broad range of adhesive applications such as labeling or print, poster, and photo mounting in industrial and commercial operations.

Standard Features of the Adjutant Press Mounting Machine Include:

  • Upper Rubber Roller & Lower Metal Roller
  • Available in 20”, 32”, and 42” Roller Widths
  • Smoothes Materials up to 1 - 1/8” Thick
  • Variable speed control standard for 115 volt systems
    (220 volt motors optional)
  • Adjustable Pressure Control

How to Use the Adjutant Press Adhesive Application Equipment
After running the board stock, label, print, poster, or photo through the Colonel Gluer, the combined paper and board stock is positioned together and fed through the Adjutant Press. This adhesive applicator applies uniform pressure to the materials being mounted. When complete, the mounted piece is then placed in a stack to dry.

Even pressure is an important aspect in adhesive labeling and mounting applications. By applying adequate pressure, the mounting press helps squeeze out air between the adhesive, paper, and mounting board for a strong bond and a professional appearance. Whether you are mounting a substrate to a mat board, foam core, or other board stock, the Adjutant Press system can be adjusted to apply just the right amount of pressure to get the job done.

Supplier's Site

Technical Specifications

  Gluefast Company, Inc. (The)
Product Category Fluid Dispensing Equipment
Product Number Adjutant Press
Product Name Large Label Mounting
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EAD200/400MN-MR Variable Ratio Manual Applicator - EAD200/400MN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details