GlobTek, Inc. AC DC Desktop, Wall Power Adapters TR9CI3750LCPCIM(R6B)

Description
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-1280-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-1280-ND
AC DC Desktop, Wall Power Adapters 1939-1280-ND
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-1280-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data