GlobTek, Inc. AC DC Desktop, Wall Power Adapters RR9LA4500LCP-IMR6B

Description
5V 23W AC/DC External Desktop, Wall Mount (Class I) Adapter Cord, Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V 23W AC/DC External Desktop, Wall Mount (Class I) Adapter Cord, Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-1158-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-1158-ND
AC DC Desktop, Wall Power Adapters 1939-1158-ND
5V 23W AC/DC External Desktop, Wall Mount (Class I) Adapter Cord, Multi-Blade (Sold Separately) Input

5V 23W AC/DC External Desktop, Wall Mount (Class I) Adapter Cord, Multi-Blade (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-1158-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature -20 to 40 C (-4 to 104 F)
AC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-50-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details