Globefan Technology Co., Ltd. Fan; 4.69 x 1.5 in.; 1.5 in.; 115 VAC; 81/88 CFM; 50/60 Hz; 11.0/10.0 W A47-B15A-15T2-100

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 4.69 x 1.5 in.; 1.5 in.; 115 VAC; 81/88 CFM; 50/60 Hz; 11.0/10.0 W - 70217748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.69 x 1.5 in.; 1.5 in.; 115 VAC; 81/88 CFM; 50/60 Hz; 11.0/10.0 W
70217748
Fan; 4.69 x 1.5 in.; 1.5 in.; 115 VAC; 81/88 CFM; 50/60 Hz; 11.0/10.0 W 70217748
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217748
Product Name Fan; 4.69 x 1.5 in.; 1.5 in.; 115 VAC; 81/88 CFM; 50/60 Hz; 11.0/10.0 W
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 88 SCFM (150 m³/hr)
Maximum Sound Level 37 dbA
Nominal Voltage 115 volts
Running Current 0.1400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details