Globefan Technology Co., Ltd. Fan; 3.15 sq. in.; 1.5 in.; 115; 28/34 CFM; 50/60 Hz; 6.9/6.7 W; Tubeaxial A31-B15A-15W3-000

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 3.15 sq. in.; 1.5 in.; 115; 28/34 CFM; 50/60 Hz; 6.9/6.7 W; Tubeaxial - 70217787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.15 sq. in.; 1.5 in.; 115; 28/34 CFM; 50/60 Hz; 6.9/6.7 W; Tubeaxial
70217787
Fan; 3.15 sq. in.; 1.5 in.; 115; 28/34 CFM; 50/60 Hz; 6.9/6.7 W; Tubeaxial 70217787
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217787
Product Name Fan; 3.15 sq. in.; 1.5 in.; 115; 28/34 CFM; 50/60 Hz; 6.9/6.7 W; Tubeaxial
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 38 dbA
Nominal Voltage 115 volts
Running Current 0.1100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details