IBM MICROELECTRONICS
IBMPPC750FX-GB25-3T -- MICROPROCESSORS
IBM Microelectronics
Microprocessors
IBMPPC750FX-GB25-3T
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Datasheet
Description
Microprocessor IC *
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
IBMPPC750FX-GB25-3T |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A72
Supply Voltage
1.8V; 3.3V
View Details
3 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 1295 pin FC PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|